EN
  • EN
  • DE

BMA120

Part No BMA120
Manufacturer Bosch Sensortec
Catalog Accelerometers
Description ACCELEROMETER 3-AXIS SPI/I2C SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch Sensortec
Standard Package 1
Category Sensors Transducers
Family Accelerometers
Packaging Reel
Axis X Y Z
Acceleration Range ±2g 4g 8g 16g
Sensitivity 16LSB/g 8LSB/g 4LSB/g 2LSB/g
Operating Supply Voltage 1.62 V ~ 1.98 V
Output Type Digital
Bandwidth 50Hz ~ 1kHz Selectable
Interface I²C SPI
Mounting Style SMD/SMT
Package 12-VFLGA
Manufacturer Device Package 12-LGA (3x3)
Win Source Part Number 049682-BMA120
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BMA120 CAD Model

Description

Overview

The BMA120 is a highly versatile accelerometer, designed to meet a variety of motion sensing needs with its compact design and high precision. Manufactured with robust technology, the BMA120 provides precise motion sensing capabilities, ideal for applications where space is limited.

Applications

  • Wearable fitness monitors
  • Mobile phones
  • Gaming devices
  • Step counters

Features and Benefits

  • Three-axis sensing: Accurately measures movements along X, Y, and Z axes for comprehensive motion analysis.
  • Low power consumption: Ensures extended battery life in portable applications.
  • High sensitivity: Offers precise movement detection, enhancing user experience in responsive applications.
  • Compact design: Fits seamlessly into space-constrained environments, making it ideal for modern electronic devices.

Additional Details

The BMA120 is equipped with advanced interrupt capabilities and threshold alarms, enhancing its functionality in dynamic environments. It also features a simple interface for easy integration into various electronic systems.

You May Also Be Interested in

Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $58.0062
NXP / Nexperia
Digital Low g Accelerometer, QFN 16, Rail
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP
Lowest to $65.0404

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5881 $63.5240
90+ $1.3028 $117.2520
140+ $1.2624 $176.7360
190+ $1.2220 $232.1800
245+ $1.1816 $289.4920
330+ $1.0591 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess