EN
  • EN
  • DE

PMBFJ108,215

Part No PMBFJ108,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 25V
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 80mA @ 15V
Voltage - Cutoff (VGS off) @ Id 10V @ 1μA
Max Input Capacitance 30pF @ 10V (VGS)
Resistance - RDS(On) 8 Ohm
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 098850-PMBFJ108,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBFJ108,215 CAD Model

Description

The NXP PMBFJ108,215 is a high-performance Junction Field-Effect Transistor (JFET) designed for demanding applications in the electronics industry. This JFET is well-suited for a variety of uses, including switching and amplifier applications, thanks to its robust design and superior electrical characteristics.

Key Features

  • Low Cut-Off Voltage: The PMBFJ108,215 features a low cut-off voltage, making it ideal for low-voltage applications and ensuring efficient operation at lower power levels.
  • High Input Impedance: With its high input impedance, this JFET minimizes loading on preceding stages of a circuit, which is crucial for maintaining signal integrity in amplifiers and buffer circuits.
  • Low Noise: Noise can be a critical issue in sensitive electronics applications. The PMBFJ108,215 boasts low noise performance, making it suitable for audio, instrumentation, and other applications where signal purity is paramount.
  • Fast Switching: The device's fast switching characteristics ensure that it can handle high-speed signal processing tasks with ease, making it an excellent choice for digital circuits and high-frequency applications.

Applications

The versatility of the NXP PMBFJ108,215 JFET allows it to be used in a wide range of applications, including:

  • Audio Amplifiers
  • Buffer Circuits
  • Analog Switches
  • Chopper Stabilized Amplifiers
  • Electronic Switching Devices
  • Instrumentation

Technical Specifications

Parameter Value
Configuration Single
Drain-Source Breakdown Voltage 25 V
Gate-Source Cutoff Voltage -3 V to -10 V
Drain Current 10 mA
Dissipation 300 mW

Whether you're designing a high-fidelity audio system, a precision measurement instrument, or a reliable digital switch, the NXP PMBFJ108,215 JFET is a component that offers the performance and quality expected from a leading semiconductor manufacturer like NXP.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
Lowest to $0.2132

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5260 $233.3060
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess