EN
  • EN
  • DE

6N135S

Part No 6N135S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH SPEED TRANSISTOR OPTOCOUPLERS | OPTOISO 5KV TRANS W/BASE 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 7% at 16mA
Current Transfer Ratio (Maximum) 50% at 16mA
Turn On / Turn Off Time 90ns, 800ns
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 20V
Current - Output / Channel 8mA
Voltage - Forward (Vf) 1.4V
Current - DC Forward (If) (Maximum) 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1129652-6N135S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6N135S CAD Model

Description

The Lite-On Inc. 6N135S is an optocoupler transistor manufactured by Fairchild Semiconductor.

  • Designed to provide: High isolation voltage and current transfer ratio
  • Packaging: Gull wing 8-SMD package

You May Also Be Interested in

Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
Vishay
300mA 800V 6V 1.1V DC SMD-6P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $6.6039
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
Lowest to $0.4366
Everlight Electronics Co Ltd
50mA 100mV@20mA,1mA 80V 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0824
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess