EN
  • EN
  • DE
  • IT

CTM109PT

Part No CTM109PT
Manufacturer Blockmaster
Catalog OEM Parts (C - E)
Description EB 10P 3.81mm Green RtAng Header
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958279-CTM109PT
Categories OEM Parts(C-E)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CTM109PT CAD Model

Description

The CTM109PT is a terminal block manufactured by Blockmaster. Terminal blocks are modular connectors that provide a convenient and secure way to connect wires in electrical and electronic circuits. The CTM109PT is designed for various applications, offering a reliable method for terminating and distributing power or signals. Blockmaster terminal blocks are known for their robust construction and ease of use, making them suitable for both industrial and commercial installations.

Applications

  • Power Distribution: Connects and distributes power to various components in an electrical system.
  • Signal Wiring: Terminates and connects signal wires in control panels and instrumentation systems.
  • Lighting Systems: Used in connecting and controlling lighting fixtures.
  • HVAC Systems: Provides a connection point for wiring in heating, ventilation, and air conditioning equipment.
  • Control Panels: Used extensively in industrial control panels for connecting and organizing wiring.

Features

  • Screw Clamp Connection: Provides a secure and reliable wire connection.
  • Modular Design: Allows for easy expansion and customization.
  • High Current Capacity: Handles high current loads safely.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy Installation: Simplifies the wiring process.

Benefits

  • Secure Wire Connections: Prevents loose connections and ensures reliable performance.
  • Organized Wiring: Simplifies troubleshooting and maintenance.
  • Easy Expansion: Allows for adding or removing circuits as needed.
  • Reduced Downtime: Minimizes the risk of electrical failures.
  • Cost-Effective Solution: Provides a reliable and affordable wiring solution.

The CTM109PT terminal block typically features screw terminals that accept a range of wire gauges. It is essential to use the correct wire size and torque specifications to ensure a secure and reliable connection. Over-tightening the screws can damage the terminal block, while under-tightening can result in loose connections. Proper grounding and insulation practices should always be followed when working with electrical wiring. Refer to the manufacturer's datasheet for detailed specifications, including voltage and current ratings, wire gauge compatibility, and torque requirements.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess