EN
  • EN
  • DE

DK-2931-01

Part No DK-2931-01
Manufacturer Assmann WSW Components
Catalog Fiber Optic Cables
Description CABLE FIBER OPTIC 1M / Cable Fiber Optic LC Duplex To ST (2) 9/125 3.3' (1.0m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Fiber Optic Cables
Mfr Assmann WSW Components
Package Bulk
Product Status Obsolete
1st Connector LC Duplex
2nd Connector ST (2)
Cable Diameter 0.12" (3.0mm)
Fiber Type 9/125
Length - Overall 3.3' (1.0m)
Type Singlemode, Duplex
Color - Cable Yellow
Color - Connectors White, Yellow
Base Product Number DK-2931
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Standard Package 10
Win Source Part Number 1182659-DK-2931-01
Ultra Librarian 3D Model Ultra Librarian DK-2931-01 CAD Model

Description

The DK-2931-01 is an obsolete singlemode, duplex fiber optic cable assembly manufactured by Assmann WSW Components.

  • Win Source Part Number: 1182659-DK-2931-01
  • Length: 3.3' (1.0m)
  • Connector 1: LC Duplex
  • Connector 2: ST (2)
  • Cable Diameter: 0.12" (3.0mm)
  • Cable Color: Yellow

You May Also Be Interested in

Panduit Corp
OM4 12-FIBER ROUND HARNESS CABLE
Need more? Email Us
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $1.5174
Omron
250M 200 MICRON DUPLEX FIBER
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 15M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 72F 85M
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) B 72F 45M
Need more? Email Us
Broadcom Limited
CABLE POF GY SIMPLEX UNCONN 500M
Lowest to $1.9589

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess