EN
  • EN
  • DE

FM4MMB6085MPUNE

Part No FM4MMB6085MPUNE
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM4 MPO12(M-M) B 72F 85M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM4MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1190396-FM4MMB6085MPUNE
Ultra Librarian 3D Model Ultra Librarian FM4MMB6085MPUNE CAD Model

Description

The FM4MMB6085MPUNE is a fiber optic cable assembly designed for high-speed data transmission. It is part of Belden Inc.'s FM4MM series and is suitable for various applications in the telecommunications industry.

  • Product: Fiber Optic Cable Assembly
  • Series: FM4MM
  • Manufacturer: Belden Inc.
  • Application: Telecommunications
  • Packaging: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8544.70.0000
  • Product Status: Active
  • MSL: No MSL requirements

You May Also Be Interested in

Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 72F 85M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 17M
Need more? Email Us
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 19M
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) B 72F 45M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Belden Inc.
FXPC OM1 SC_SX SC_SX 3M
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess