EN
  • EN
  • DE

9418 0601000

Part No 9418 0601000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 4COND 18AWG SHLD / 4 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series Classics
Package Spool
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 18 AWG
Conductor Strand 19/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.245" (6.22mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Chrome
Ratings UL Style 2464
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -20°C ~ 80°C
Usage Audio, Control, Instrumentation
Jacket (Insulation) Thickness 0.0350" (0.889mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 9418
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL5714-1000
Standard Package 1
Win Source Part Number 963801-9418 0601000
Ultra Librarian 3D Model Ultra Librarian 9418 0601000 CAD Model

Description

The 963801-9418 0601000 is a multi-conductor cable from the Classics series.

  • Wire Gauge: 18 AWG
  • Length: 1000.0' (304.8m)
  • Voltage Rating: 300 V
  • Conductors: 4
  • UL Style: UL Style 2464
  • Shield Material: Aluminum
  • Conductor Strand: 19/30
  • Conductor Material: Copper, tinned
  • Jacket (insulation) Material: Poly-vinyl chloride (PVC)
  • Diameter: 0.245" (6.22mm)
  • Shield Type: Foil
  • Jacket Color: Chrome
  • Conductor Insulation: Poly-vinyl chloride (PVC)
  • Jacket (insulation) Thickness: 0.0350" (0.889mm)
  • Shield Coverage: 100%
  • Temperature Range for Operating: -20°C ~ 80°C
  • Alternative Parts (cross-reference): 2424C SL005, 3243 SL005, 2244C SL005, 9418 060U500, 9418 060500, 8489 060U5009418-060-1000, 9418-060/1000, 9418-0601000, and 94180601000
  • Radiation Hardened: No
  • ECCN: EAR99
  • MSL Level: Not applicable
  • REACH Status: REACH unaffected
  • HTSUS: 8544.49.3080
  • Base Product Number: 9418

You May Also Be Interested in

HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess