EN
  • EN
  • DE

2131T 0102300

Part No 2131T 0102300
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series DataBus®
Package Spool
Cable Type Multi-Pair
Number of Conductors 24 (12 Pair Twisted)
Wire Gauge 16 AWG
Conductor Strand 7/24
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 1.186" (30.12mm)
Shield Type Foil
Length 2300' (701.0m)
Jacket Color Black
Ratings UL Style TC-ER
Voltage 600 V
Temperature Range - Operating -20°C ~ 90°C
Conductor Insulation Polyolefin (PO)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 2131T
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL3117-2300
Standard Package 1
Win Source Part Number 1033387-2131T 0102300
Ultra Librarian 3D Model Ultra Librarian 2131T 0102300 CAD Model

Description

This electronic component is a Multi-Pair Cable that is categorized under the Cables, Wires>Multiple Conductor Cables category with a Win Source Part Number of 1033387-2131T 0102300.

  • Series: DataBus®
  • Wire Gauge: 16 AWG
  • Length: 2300' (701.0m)
  • Voltage: 600 V
  • Number of Conductors: 24 (12 Pair Twisted)
  • Shield Material: Aluminum
  • Conductor Strand: 7/24
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Jacket (Insulation) Diameter: 1.186" (30.12mm)
  • Shield Type: Foil
  • Jacket Color: Black
  • Conductor Insulation: Polyolefin (PO)
  • Shield Coverage: 100%
  • Temperature Range: Operating: -20°C ~ 90°C
  • Rating: UL Style TC-ER

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess