EN
  • EN
  • DE

SVF511R3K1CMK4

Part No SVF511R3K1CMK4
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Description VYBRID R 32 BIT MPU, ARM CORTEX / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 400MHz 364-LFBGA (17x17)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr onsemi
Series Vybrid, VF5xxR
Package Bulk
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration No
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF511
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Other Names NXPNXPSVF511R3K1CMK4,2156-SVF511R3K1CMK4
Standard Package 1
Win Source Part Number 1012041-SVF511R3K1CMK4
Ultra Librarian 3D Model Ultra Librarian SVF511R3K1CMK4 CAD Model

Description

ON Semiconductor SVF511R3K1CMK4 Overview

The SVF511R3K1CMK4 is a cutting-edge semiconductor product from ON Semiconductor, a leading provider in the field of energy-efficient electronics. This product is designed to cater to the needs of modern electronic applications, where efficiency, reliability, and performance are of utmost importance.

Key Features

  • High Efficiency: The SVF511R3K1CMK4 is built to deliver high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Durable Construction: ON Semiconductor's commitment to quality ensures that this product is constructed with durability in mind, enabling it to withstand the rigors of everyday use in various applications.
  • Compact Design: Its compact form factor makes it suitable for space-constrained applications, allowing designers to integrate it into their systems without having to compromise on other components.

Applications

The SVF511R3K1CMK4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Renewable energy solutions
  • Consumer electronics

Technical Specifications

With precise engineering and meticulous attention to detail, the SVF511R3K1CMK4 boasts impressive technical specifications that enable it to perform consistently under various conditions. It operates within a specified temperature range and meets industry standards for electronic components, ensuring compatibility and interoperability with other devices in a system.

Quality and Support

ON Semiconductor is known for its high-quality products and the SVF511R3K1CMK4 is no exception. Customers can expect robust support and comprehensive documentation, including detailed datasheets, application notes, and design guides to assist with integration and troubleshooting.

In summary, the SVF511R3K1CMK4 from ON Semiconductor is an exceptional product that combines efficiency, durability, and compactness, making it an ideal choice for a multitude of electronic applications. With its reliable performance and backed by ON Semiconductor's extensive support network, this product is set to be a valuable component in any electronic system design.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Advanced Micro Devices
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess