EN
  • EN
  • DE

DSA1001DL2-048.0000VAO

Part No DSA1001DL2-048.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 48 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344706-DSA1001DL2-048.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-048.0000VAO CAD Model

Description

Microchip Technology's DSA1001DL2-048.0000VAO: A Precision Timing Solution

The DSA1001DL2-048.0000VAO from Microchip Technology is a state-of-the-art MEMS oscillator designed to deliver exceptional timing accuracy and stability for a wide range of applications. As a leading product in the field of precision timing, this oscillator is engineered to meet the demands of industries where high precision and reliability are paramount.

Key Features:

  • Frequency Range: The device offers a frequency of 48.0000 MHz, providing a precise clock signal for critical electronic systems.
  • Supply Voltage: It operates at a supply voltage of 2.5V to 3.3V, accommodating various power requirements and ensuring compatibility with a range of electronic devices.
  • Stability: Boasting excellent frequency stability, the DSA1001DL2-048.0000VAO is less susceptible to fluctuations caused by temperature changes, voltage variations, and physical stress, making it ideal for demanding environments.
  • Form Factor: This component comes in a compact package, allowing for easy integration into space-constrained applications without compromising performance.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits and offering a straightforward interface for system integration.

Applications:

The DSA1001DL2-048.0000VAO is suitable for a variety of applications, including but not limited to:

  • Telecommunications systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSA1001DL2-048.0000VAO is no exception. The product is manufactured to the highest standards, ensuring consistent performance and durability over its operational lifespan. Customers can trust this MEMS oscillator to deliver the precision required for their sophisticated electronic systems.

For detailed specifications, technical data, and ordering information, interested parties are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess