EN
  • EN
  • DE

MXD1000SA050

Part No MXD1000SA050
Manufacturer Maxim Integrated
Catalog Delay Lines
Description MXD1000 5-TAP SILICON DELAY LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Delay Lines
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1006824-MXD1000SA050
Ultra Librarian 3D Model Ultra Librarian MXD1000SA050 CAD Model

Description

The MXD1000SA050 is a high-performance, precision mixed-signal integrated circuit from Maxim Integrated, designed to cater to a wide range of applications requiring accurate analog-to-digital conversion. This product is known for its reliability, efficiency, and advanced features that make it an ideal choice for engineers and designers looking for a versatile solution in their electronic systems.

Key Features

  • High Precision: The MXD1000SA050 boasts a highly accurate analog-to-digital converter (ADC), ensuring precise measurements and data conversion for sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, making it suitable for battery-powered or energy-conscious applications.
  • Integrated Functionality: This product includes additional integrated features such as onboard voltage references and amplifiers, reducing the need for external components and simplifying the design process.
  • Robust Interface: The MXD1000SA050 offers a robust digital interface that is compatible with most microcontrollers, making it easy to integrate into existing systems.
  • Compact Form Factor: The compact packaging of the MXD1000SA050 allows for its use in space-constrained applications without sacrificing performance or functionality.

Applications

The versatility of the MXD1000SA050 makes it suitable for a broad range of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive sensors
  • Data acquisition systems
  • Portable instrumentation

Technical Specifications

Some of the technical specifications of the MXD1000SA050 include:

  • High-resolution ADC
  • Low power operation modes
  • Wide input voltage range
  • Extended temperature range for harsh environments

In conclusion, the MXD1000SA050 from Maxim Integrated is a highly capable mixed-signal IC that offers precision, efficiency, and flexibility for a myriad of applications. Its compact size, integrated features, and ease of use make it a go-to choice for professionals seeking a reliable and high-quality analog-to-digital conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY LN 256TAP 1275NS 16SOIC
Lowest to $40.6844
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $11.6418
Anaren
INDUCTOR DELAY LINE 8.13NS SMD
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.0NS SMD
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $7.6885
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $11.0977
Anaren
IND DELAY LINE 2.0NS SMD / 2.12 ns ±0.28nS Inductor Delay Line 2-SMD
Lowest to $5.3158
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess