EN
  • EN
  • DE

S558-5999-T3-F

Part No S558-5999-T3-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description XFRMR MODULE LAN GIGABIT 24P SMD / 350µH LAN Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Tape & Reel
Transformer Type LAN
Inductance 350µH
Mounting SMD (SMT)
Dimension 0.522" L x 0.600" W (13.26mm x 15.24mm)
Height - Seated (Max) 0.250" (6.35mm)
Temperature Range - Operating 0°C ~ 70°C
Other Names S558-5999-T3-F,507-1574-1,507-1574-2,Y5585999T3-F,S5585999T3F,507-1574-6
Standard Package 320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232777-S558-5999-T3-F
Ultra Librarian 3D Model Ultra Librarian S558-5999-T3-F CAD Model

Description

The Bel Fuse Inc. transformer, with the Win Source Part Number 1232777-S558-5999-T3-F, is a pulse transformer that is a part of the LAN transformer type.

  • Transformer Type: LAN
  • Inductance: 350µH
  • Height: 0.250" (6.35mm)
  • Package: Tape and reel
  • Standard Package: 320 units
  • Mounting: SMD (SMT)
  • Temperature Range: 0°C ~ 70°C
  • Dimension: 0.522" L x 0.600" W (13.26mm x 15.24mm)
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • HTSUS: 8504.31.2000
  • Manufacturer Part Number: S558-5999-T3-F, 507-1574-1, 507-1574-2, Y5585999T3-F, S5585999T3F, and 507-1574-6

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $3.6419
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
MODULE TRANSFORMER / LAN Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
XFMR
Lowest to $2.5417

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6017 $58.4068
9+ $11.9809 $107.8281
13+ $11.6065 $150.8845
18+ $11.2321 $202.1778
24+ $10.8577 $260.5848
31+ $9.7345 $301.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,992 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess