EN
  • EN
  • DE

LENOVO 68Y9708 - IBM x3850 X5 / x3950 X5 - Rails

Part No LENOVO 68Y9708 - IBM x3850 X5 / x3950 X5 - Rails
Manufacturer Lenovo
Catalog Rack Options
Description IBM x3850 X5 / x3950 X5 - Rails
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432278-LENOVO 68Y9708 - IBM x3850 X5 / x3950 X5 - Rails
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 68Y9708 - IBM x3850 X5 / x3950 X5 - Rails CAD Model

Description

The LENOVO 68Y9708 is an essential accessory designed for the IBM x3850 X5 and x3950 X5 servers, providing a sturdy and reliable mounting solution. These rails are specifically engineered to fit these server models, ensuring a perfect match for a seamless installation. Constructed from high-quality materials, these rails are built to support the weight and dimensions of the server, reducing the risk of damage during operation or maintenance. The design allows for easy sliding of the server in and out of the rack, facilitating quick access for upgrades, repairs, or routine checks. Whether you're setting up a new server or replacing old rails, the LENOVO 68Y9708 rails are an indispensable part of your server rack setup, offering security and ease of use.

You May Also Be Interested in

IBM
Rail kit
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess