EN
  • EN
  • DE

2779B

Part No 2779B
Manufacturer Bel Fuse Inc.
Catalog Pushbutton Switches
Description HIGH FREQUECY MAGNETICS T1/E1 Surface Mount Transformer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bel Fuse Inc.
Win Source Part Number 1123442-2779B
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2779B CAD Model

Description

The 2779B is a series of panel mount pushbutton switches manufactured by Bel Fuse Inc. These switches are typically used for momentary or maintained contact applications in a variety of electronic devices and control panels. They offer a reliable and durable solution for user interface requirements.

Applications:

  • Front panels of electronic equipment
  • Control panels for industrial machinery
  • Instrumentation
  • Consumer electronics
  • Telecommunications equipment

Features:

  • Pushbutton actuation: Simple and intuitive user interface.
  • Panel mount design: Easy installation into equipment enclosures.
  • Momentary or maintained contact options: Versatile for different application requirements.
  • Various button colors and sizes: Customizable to match equipment aesthetics.
  • Durable construction: Withstands repeated use and harsh environments.

Benefits:

  • Easy to use: Simple pushbutton operation requires minimal training.
  • Cost-effective: Provides a reliable and affordable switching solution.
  • Versatile: Suitable for a wide range of applications.
  • Durable: Withstands repeated use and harsh environments.
  • Aesthetically pleasing: Available in various colors and sizes to match equipment design.

Additional Details:

The 2779B series switches are characterized by their contact rating (voltage and current), contact resistance, insulation resistance, and operating temperature range. The mechanical life (number of cycles) is also an important parameter indicating the switch's durability. The panel cutout size and mounting depth are critical for proper installation. Different models within the 2779B series may offer variations in contact configuration (e.g., SPST, SPDT, DPST, DPDT) to suit specific application needs. The datasheet provides detailed information on the switch's electrical and mechanical characteristics, as well as dimensional drawings for accurate installation.

You May Also Be Interested in

IDEC
Pushbutton Switches Pushbutton 22mm Momentary Metal Round Black 1NO-1NC Contact Screw Terminal
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.4A 32V / Pushbutton Switch SPST-NO Standard Panel Mount, Front
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess