EN
  • EN
  • DE

SCA610-CA1H1G-1

Part No SCA610-CA1H1G-1
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 90DEG 8SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Sensor Inclinometer ±90° X or Y Axis 8 ~ 28Hz Bandwidth 8-SMD Module
Manufacturer Murata Electronics North America
Series SCA610
Package Reel - TR
Part Status Obsolete
Package 8-SMD Module
Family Name SCA610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Part Number 551-1010-1, 551-1010-1-NDR, 551-1010-2, SCA610-CA1H1G, SCA610CA1H1G1, 551-1010-2-NDR, 551-1010-6
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933164-SCA610-CA1H1G-1
Ultra Librarian 3D Model Ultra Librarian SCA610-CA1H1G-1 CAD Model

Description

The Murata Electronics North America SCA610-CA1H1G-1 is a sensor inclinometer module from the SCA610 series.

  • Bandwidth: 8 ~ 28Hz
  • Inclination: ±90° in the X or Y axis
  • Package: 8-SMD
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99
  • HTSUS: 9031.80.8085

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD
Lowest to $108.3916
Murata Electronics North America
3-AXIS HIGH PERFORMANCE INCLINOM / Sensor Inclinometer ±90° X, Y, Z Axis 70Hz Bandwidth 12-SMD, Flat Lead
Lowest to $21.5374
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Lowest to $1,000.0000
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess