EN
  • EN
  • DE

SW-125-140

Part No SW-125-140
Manufacturer Bivar Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Bivar Inc.
Series SW
Package Bag
Thread/Screw/Hole Size #4
Diameter - Inside 0.112" (2.84mm)
Diameter - Outside 0.280" (7.11mm)
Diameter - Shoulder 0.140" (3.56mm)
Thickness - Overall 0.169" (4.30mm)
Length - Below Head 0.125" (3.18mm) 1/8"
Material Polyphenylene Sulfide, Glass Filled
Base Product Number SW-125
Other Names 492-2531,SW-125-140
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275033-SW-125-140
Ultra Librarian 3D Model Ultra Librarian SW-125-140 CAD Model

Description

This SW series washer is a high-quality and reliable option from Bivar Inc. for those looking for a washer with a thickness of 0.169 inches (4.30mm) and an outside diameter of 0.280 inches (7.11mm).

  • Thickness: 0.169 inches (4.30mm)
  • Outside Diameter: 0.280 inches (7.11mm)
  • Material: Polyphenylene sulfide, glass-filled material
  • Package: Comes with 100 washers
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3926.90.4590 compliant

You May Also Be Interested in

Essentra Components
SHOULDER WASHER .639 ID .788 OD / Shoulder Washer Thick Nylon
Lowest to $0.1140
Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
Essentra Components
SHOULDER WASHER, NATURAL,.984 IN / Shoulder Washer Thick Nylon
Need more? Email Us
Switchcraft Inc.
Lowest to $0.6713
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $5.0427
Essentra Components
SHOULDER WASHER, NATURAL,.394 IN
Need more? Email Us
Essentra Components
SHOULDER WASHER .315 ID .630 OD / Shoulder Washer Thick Nylon
Lowest to $0.0864
Switchcraft Inc.
Need more? Email Us
BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.5454

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess