EN
  • EN
  • DE

AW5208AQNR

Part No AW5208AQNR
Manufacturer Awinic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818153-AW5208AQNR
Ultra Librarian 3D Model Ultra Librarian AW5208AQNR CAD Model

Description

The AW5208AQNR is a highly integrated audio amplifier designed by Awinic. This component aims to deliver high-fidelity audio while maintaining low power consumption, making it well-suited for a variety of portable electronic devices.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Bluetooth Speakers
  • Wearable Devices

Features:

  • High-Fidelity Audio Output: Delivers clear and crisp audio reproduction.
  • Low Power Consumption: Designed for efficient power usage, prolonging battery life.
  • Integrated Amplifier: Combines all necessary amplification components into a single chip.
  • Advanced Power Management: Includes features for optimizing power efficiency.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Over-Temperature Protection: Prevents overheating under stressful operating conditions.
  • Minimal External Components: Simplifies circuit design and reduces board space requirements.

Benefits:

  • Exceptional Audio Quality: Provides a high-quality listening experience for users.
  • Extended Battery Life: Ensures longer operational time for portable devices.
  • Compact Design: Allows for integration into small form-factor devices.
  • Increased Reliability: Built-in protection mechanisms enhance device durability.
  • Simplified System Design: Reduces the complexity of audio system implementation.
  • Cost-Effective Solution: Offers a good balance between performance and cost.

The AW5208AQNR is engineered to provide efficient and high-quality audio amplification for portable devices. Its integrated design reduces the need for external components, which simplifies the design process and reduces the overall size of the device. The amplifier's low power consumption helps to extend the battery life of portable devices, making it an ideal choice for products like smartphones, tablets, and portable media players. Additionally, the built-in protection mechanisms enhance the device's reliability, preventing damage from short circuits and overheating. The high-fidelity audio output ensures a superior listening experience for users, making the AW5208AQNR a valuable component for modern portable audio systems.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,999 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess