EN
  • EN
  • DE

MAX1627ESA-TG069

Part No MAX1627ESA-TG069
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701751-MAX1627ESA-TG069
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1627ESA-TG069 CAD Model

Description

The MAX1627ESA-TG069 is a high-efficiency, PWM step-down DC-DC controller designed by Maxim Integrated to deliver a reliable and precise voltage regulation solution for a wide range of applications. This advanced controller is engineered to work with dual N-channel MOSFETs and is optimized to drive high-performance point-of-load (POL) conversions with exceptional accuracy, making it an ideal choice for powering CPUs, GPUs, and other ICs that require stable and efficient power delivery.

Key Features

  • Wide Input Voltage Range: The MAX1627ESA-TG069 operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system designs.
  • Adjustable Output Voltage: This controller provides an adjustable output voltage, allowing for precise voltage regulation tailored to the specific needs of the load.
  • High Efficiency: With its advanced PWM control scheme, the MAX1627ESA-TG069 achieves high efficiency, reducing power loss and improving overall system performance.
  • Excellent Thermal Performance: The device is housed in a thermally efficient 8-pin SOIC package, which aids in heat dissipation and promotes reliable operation even under high load conditions.
  • Synchronous Rectification: The use of synchronous rectification enhances efficiency further, especially at lower output voltages, by minimizing diode losses.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current draw.
  • Soft-Start Feature: The soft-start capability prevents inrush current at startup, contributing to the stability of the power system and extending the life of the controller and connected components.

Applications

The MAX1627ESA-TG069 is versatile and can be used in a variety of applications, including:

  • High-density distributed power systems
  • Networking and telecommunications equipment
  • Computers and servers
  • Portable and battery-powered devices
  • Industrial power systems

In conclusion, the MAX1627ESA-TG069 from Maxim Integrated is a robust and efficient solution for DC-DC conversion, providing designers with a flexible and reliable option for a multitude of power management challenges.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8076 $63.2660
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3444 $289.0460
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess