EN
  • EN
  • DE

HMC5445LS6TR

Part No HMC5445LS6TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 24GHZ-27GHZ 16QFN / RF Amplifier IC VSAT, DBS 24GHz ~ 27GHz 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 24GHz ~ 27GHz
P1dB 30.5dBm
Gain 26dB
RF Type VSAT, DBS
Voltage - Supply 6V
Current - Supply 750mA
Test Frequency 24GHz ~ 27GHz
Mounting Type Surface Mount
Package / Case 16-TQFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873773-HMC5445LS6TR
Ultra Librarian 3D Model Ultra Librarian HMC5445LS6TR CAD Model

Description

Product Overview: HMC5445LS6TR

The HMC5445LS6TR is a high-performance, RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leading name in the semiconductor industry. This product is part of their Hittite Microwave series, which is renowned for delivering exceptional quality and reliability in RF, microwave, and millimeter-wave applications.

The HMC5445LS6TR operates within a broad frequency range, making it highly versatile for a variety of applications, including telecommunications, satellite communications, test equipment, and military systems. It is engineered to provide a high gain, low noise figure, and excellent linearity, which are critical parameters for maintaining signal integrity in complex RF systems.

Key Features:

  • Frequency Range: The amplifier covers a wide frequency spectrum, enabling it to cater to diverse RF applications.
  • Gain: It boasts a high gain, which is essential for amplifying weak signals without significant noise addition.
  • Noise Figure: The low noise figure of this device ensures minimal signal distortion, preserving the quality of the transmission.
  • Linearity: Excellent linearity is a hallmark of this product, ensuring that the amplified signal maintains its original characteristics.
  • Package: The HMC5445LS6TR comes in a compact, surface-mount package that is conducive to space-constrained applications.

Applications:

  • Telecommunications Infrastructure
  • Satellite Communications
  • Military and Space
  • Test and Measurement Equipment

Analog Devices Inc. is committed to providing cutting-edge technology, and the HMC5445LS6TR is a testament to their dedication to quality and innovation. With its robust design and superior performance, this product stands out as a top-tier solution for any RF amplification needs.

For detailed technical specifications, application support, and ordering information, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3116 $60.3624
33+ $3.5378 $116.7474
51+ $3.4269 $174.7719
70+ $3.3160 $232.1200
91+ $3.2063 $291.7733
121+ $2.8748 $347.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess