EN
  • EN
  • DE

AD5061BRJZ

Part No AD5061BRJZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816561-AD5061BRJZ
Ultra Librarian 3D Model Ultra Librarian AD5061BRJZ CAD Model

Description

AD5061BRJZ: A High-Performance DAC from Analog Devices Inc.

The AD5061BRJZ is a precision 16-bit Digital-to-Analog Converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers an impressive combination of performance and flexibility, making it an ideal choice for a wide range of applications, including industrial automation, process control, and medical equipment.

Encased in a compact 8-lead SOT-23 package, the AD5061BRJZ incorporates a number of features that enable it to deliver exceptional accuracy and stability. It boasts a 16-bit resolution with no missing codes, ensuring precise analog output for critical applications. The DAC operates from a single 2.7 V to 5.5 V supply, providing versatility in various power environments, and it includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

One of the standout features of the AD5061BRJZ is its user-selectable internal reference. The internal 2.5 V reference has an initial accuracy of ±0.1% and temperature stability of 10 ppm/°C, which significantly reduces the need for external components and simplifies design. For applications requiring an external reference, the device can accommodate that as well, offering designers additional flexibility.

The AD5061BRJZ supports a versatile SPI (Serial Peripheral Interface) that ensures easy interfacing with microcontrollers and digital systems. It also features a power-down mode, which reduces the current consumption to 200 nA at 5 V, enhancing power efficiency in energy-sensitive applications.

In summary, the AD5061BRJZ from Analog Devices Inc. is a high-precision, low-power DAC that offers designers a robust feature set for demanding applications. Its high resolution, internal reference options, and flexible interface capabilities make it a top choice for systems where accuracy and performance are paramount.

For more detailed information and specifications, designers and engineers are encouraged to review the full datasheet and product resources available from Analog Devices Inc.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3830 $66.9150
11+ $10.9817 $120.7987
17+ $10.6387 $180.8579
23+ $10.2945 $236.7735
30+ $9.9515 $298.5450
39+ $8.9224 $347.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess