EN
  • EN
  • DE

CV105X5R105K25AT

Part No CV105X5R105K25AT
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053719-CV105X5R105K25AT
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV105X5R105K25AT CAD Model

Description

The CV105X5R105K25AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It belongs to the general-purpose X5R series, known for its stability and reliability in various applications. These capacitors are commonly used for decoupling, bypass, filtering, and general energy storage purposes.

Applications

  • Decoupling capacitors in power supplies: Provides stable voltage by suppressing voltage spikes.
  • Bypass capacitors in digital circuits: Filters out unwanted noise from digital signals.
  • Filtering applications in audio equipment: Smoothes out audio signals by removing high-frequency noise.
  • Timing circuits: Used in oscillator circuits for generating accurate timing signals.
  • General energy storage: Stores electrical energy for various applications.

Features

  • Capacitance: 1.0µF (1 microfarad)
  • Voltage Rating: 25V (25 volts)
  • Temperature Coefficient: X5R (-55°C to +85°C, ±15% capacitance change)
  • Tolerance: ±10%
  • Case Size: 0603 (1608 Metric)
  • Termination: Surface Mount (SMD/SMT)
  • Dielectric Material: Ceramic
  • RoHS Compliant: Yes

Benefits

  • Stable Performance: X5R dielectric provides stable capacitance over a wide temperature range.
  • Compact Size: The 0603 case size allows for high-density mounting on PCBs.
  • High Reliability: AVX capacitors are known for their high reliability and long lifespan.
  • Versatile Application: Suitable for a broad range of general-purpose applications.
  • Cost-Effective: Provides excellent performance at a competitive price.

Additional Details

The X5R dielectric classification indicates that the capacitor's capacitance changes by no more than ±15% over the operating temperature range of -55°C to +85°C. This makes it suitable for applications where consistent performance is crucial, even under varying environmental conditions. The 0603 case size is a standard SMD size, which allows for automated assembly processes, reducing manufacturing costs and increasing production efficiency.

The 1.0µF capacitance is suitable for many decoupling and filtering applications. The 25V voltage rating ensures safe and reliable operation in circuits with voltage levels up to 25 volts. The surface mount design makes it easy to integrate into modern electronic assemblies. Given its characteristics, the CV105X5R105K25AT is a reliable choice for applications requiring a stable and compact capacitor.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess