EN
  • EN
  • DE

QSMR-C19H

Part No QSMR-C19H
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1115019-QSMR-C19H
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QSMR-C19H CAD Model

Description

The AVAGO TECHNOLOGIES LIMITED QSMR-C19H is a surface-mount, high-performance LED. This LED is designed for applications requiring high brightness, long lifespan, and efficient energy consumption. It utilizes advanced LED technology to deliver superior light output and reliability. Due to the lack of extensive public documentation on this specific part number, the following description is based on similar Avago high-performance LEDs.

Applications

  • General Lighting: Used in indoor and outdoor lighting applications.
  • Signage: Ideal for electronic signs and displays due to its high brightness and reliability.
  • Automotive Lighting: Can be implemented in automotive lighting systems.
  • Backlighting: Suitable for LCD backlighting in various devices.
  • Indicator Lights: Used as indicator lights in electronic equipment.

Features

  • High Brightness: Delivers high luminous intensity for excellent visibility.
  • Surface Mount Technology (SMT): Allows for easy and efficient assembly onto PCBs.
  • Long Lifespan: Designed for extended operational life, reducing maintenance costs.
  • Low Power Consumption: Energy-efficient operation, minimizing power usage.
  • Compact Size: Small form factor for space-constrained applications.

Benefits

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Simplified Assembly: SMT design streamlines the manufacturing process.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Savings: Low power consumption contributes to reduced energy costs.
  • Versatile Integration: Compact size allows for integration into a wide range of devices.

Additional Details

The QSMR-C19H typically features a robust package designed to withstand harsh environmental conditions. It is engineered to provide stable performance over a wide temperature range. The LED's spectral characteristics are optimized for various color outputs depending on the specific model. It also adheres to industry standards for safety and reliability. Specific electrical characteristics such as forward voltage, current, and luminous flux will vary; refer to the datasheet for exact values.

The AVAGO QSMR-C19H LED is a reliable and efficient lighting solution suitable for diverse applications. Its high brightness, long lifespan, and low power consumption make it an excellent choice for demanding environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mitsubishi
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Calogic, LLC
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess