EN
  • EN
  • DE
  • IT

AFEM9080TR1

Part No AFEM9080TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (0 - A)
Description L-pamid Umts/lte B1/B2/B3/B4/B66/B34/B39 C2K BC1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193075-AFEM9080TR1
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFEM9080TR1 CAD Model

Description

The AFEM-9080-TR1 is a Front-End Module (FEM) manufactured by Avago Technologies (now Broadcom). This FEM is designed for high-performance wireless communication applications, particularly in cellular and IoT devices. It integrates a power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch to provide a complete RF front-end solution.

Applications

  • Cellular handsets: Supporting 2G, 3G, and 4G LTE communication
  • Internet of Things (IoT) devices: Enabling wireless connectivity for various IoT applications
  • Wireless modules: Providing RF front-end functionality for embedded wireless modules
  • Mobile hotspots: Enhancing wireless performance in portable hotspot devices
  • Data cards: Facilitating wireless data connectivity for laptops and other devices

Features

  • Integrated PA, LNA, and T/R switch: Reduces component count and simplifies system design
  • High power efficiency: Minimizes power consumption and extends battery life
  • Low noise figure: Improves receiver sensitivity and signal quality
  • High linearity: Reduces distortion and improves transmit signal fidelity
  • Small package size: Enables compact system designs
  • Multiple band support: Designed to operate across various frequency bands

Benefits

  • Improved wireless performance: The high power efficiency, low noise figure, and high linearity enhance the overall wireless performance of the device.
  • Reduced power consumption: The integrated design and optimized power management minimize power consumption, extending battery life in portable devices.
  • Simplified system design: The integrated PA, LNA, and T/R switch reduce component count and simplify system design.
  • Smaller board footprint: The small package size enables more compact and space-efficient system designs.
  • Cost-effective solution: The integrated design reduces the overall cost of the RF front-end.
  • Enhanced signal quality: Low noise and high linearity ensure reliable communication.

Technical Specifications

The AFEM-9080-TR1 typically operates from a 3.0V to 5.0V power supply. It supports various frequency bands depending on the specific application. The device is available in a small surface-mount package. Refer to the Broadcom (formerly Avago Technologies) datasheet for detailed specifications on gain, noise figure, output power, and other RF performance characteristics.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess