EN
  • EN
  • DE

TFPT0805L1001FV

Part No TFPT0805L1001FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 1K OHM 1% 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197072-TFPT0805L1001FV
Win Source Part Number Cross
Manufacturer Vishay Dale
Category Sensors, Transducers Temperature Sensors PTC Thermistors
Series TFPT
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Resistance @ 25°C 1 kOhms
Operating Temperature -55°C ~ 125°C
Power - Max 100 mW
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TFPT0805L1001FV CAD Model

Description

The TFPT is a PTC thermistor temperature sensor from Vishay Dale.

  • Resistance @ 25°C: 1 kOhms
  • Maximum Power: 100 mW
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Packaging: tape & reel, cut tape, and Digi-Reel™

You May Also Be Interested in

Murata Electronics North America
contactless operation provides noiseless operation
Lowest to $9.1245
Murata Electronics North America
THERMISTOR
Lowest to $0.8347
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
Lowest to $1.8030
Murata Electronics North America
Lowest to $0.2896
Murata Electronics North America
Lowest to $1.4980
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.0982

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2359 $51.4257
55+ $1.8346 $100.9030
85+ $1.7773 $151.0705
117+ $1.7199 $201.2283
151+ $1.6626 $251.0526
202+ $1.4906 $301.1012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess