EN
  • EN
  • DE

2RK1200M-4

Part No 2RK1200M-4
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1200V 3KA 2 POLE SMD / Gas Discharge Tube 1200 V 3000A (3kA) ±20% 2 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-4
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 1200 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361218-2RK1200M-4
Ultra Librarian 3D Model Ultra Librarian 2RK1200M-4 CAD Model

Description

The 1361218-2RK1200M-4 is a gas discharge tube arrester (GDT) with a DC spark over voltage rating of 1200V.

  • Manufacturer: YAGEO
  • DC Spark Over Voltage: 1200V
  • Impulse Discharge Current: 3000A (3kA)
  • Mounting Type: Surface Mount
  • Package/Case: 2-SMD Cylinder Square End
  • Packaging: Tape and Reel
  • Series: 2R-4
  • Product Status: Active
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Eaton Bussmann
GDT 255V
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Eaton Bussmann
GDT 1KV 100KA DIN RAIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1784 $50.8440
685+ $0.1464 $100.2840
1,060+ $0.1418 $150.3080
1,460+ $0.1372 $200.3120
1,885+ $0.1327 $250.1395
2,525+ $0.1190 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess