EN
  • EN
  • DE

TPSM64406RCHR

Part No TPSM64406RCHR
Manufacturer Texas Instruments
Catalog Board Mount AC DC Converters
Description HIGH-DENSITY, 36V, 0.8V-TO-16V O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Texas Instruments
Part Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 16V
Voltage - Output 2 0.8 ~ 16V
Current - Output (Max) 3A, 3A
Power (Watts) 96 W
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Operating Temperature -40°C ~ 125°C
Efficiency 91.5%
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-PowerFQFN Module
Size / Dimension 0.28" L x 0.26" W x 0.08" H (7.0mm x 6.5mm x 2.0mm)
Supplier Device Package 28-QFN-FCMOD (6.5x7)
Ultra Librarian 3D Model Ultra Librarian TPSM64406RCHR CAD Model

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6440 $54.5760
9+ $11.1951 $100.7559
14+ $10.8452 $151.8328
20+ $10.4954 $209.9080
25+ $10.1455 $253.6375
33+ $9.0960 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess