EN
  • EN
  • DE
  • IT

2RL1400L-8/B

Part No 2RL1400L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1400V 5KA 2 POLE TH / Gas Discharge Tube 1400 V 5000A (5kA) ±20% 2 Pole Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 1400 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361201-2RL1400L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RL1400L-8/B CAD Model

Description

The 2RL1400L-8/B is a gas discharge tube arrester (GDT) from YAGEO.

  • Type: Gas Discharge Tube Arrester (GDT)
  • Series: 2R-8x8
  • Package: Axial Cylinder
  • Voltage DC Spark Over: 1400V
  • Impulse Discharge Current: 5000A (5kA)
  • Poles: 2
  • Fail Short: No
  • Status: Active
  • Package Type: Box
  • Operating Temperature: -55°C to 155°C
  • REACH: Unaffected
  • ECCN: EAR99
  • Suitable For: various circuit protection applications
  • Mounting: Through-Hole

You May Also Be Interested in

Bourns Inc.
GDT 2000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 1600V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 90V 10KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 1100V 2.5KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 1000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 600V 20KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2553 $51.0600
480+ $0.2095 $100.5600
740+ $0.2029 $150.1460
1,020+ $0.1964 $200.3280
1,320+ $0.1899 $250.6680
1,765+ $0.1702 $300.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess