EN
  • EN
  • DE

ACPL-3130

Part No ACPL-3130
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Very High CMR 2.5 Amp Output Current IGBT Gate Driver Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135332-ACPL-3130
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPL-3130 CAD Model

Description

The ACPL-3130 is a 2.5 Amp Output Current IGBT Gate Drive Optocoupler. This device is ideally suited for driving IGBTs and MOSFETs used in power inverter applications. The ACPL-3130 operates over an extended industrial temperature range and features high common-mode transient immunity.

Applications

  • IGBT and MOSFET gate drives
  • Industrial inverters
  • Motor control
  • Power supplies
  • Renewable energy inverters (solar, wind)
  • Welding equipment

Features

  • 2.5 A maximum peak output current
  • High speed: 0.5 μs maximum propagation delay
  • 10 kV/μs minimum common-mode transient immunity (CMTI) at VCM = 1000 V
  • Under voltage lockout (UVLO) with hysteresis
  • Wide operating supply voltage range: 15 V to 30 V
  • Wide operating temperature range: -40°C to +105°C
  • Safety approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5
  • Compact Stretched SO-8 package

Benefits

  • Drives IGBTs and MOSFETs directly, simplifying circuit design and reducing component count.
  • Provides fast switching speeds, enabling high-frequency operation and improved efficiency.
  • Offers excellent noise immunity, ensuring reliable operation in harsh industrial environments.
  • Prevents IGBT/MOSFET damage due to insufficient gate voltage with undervoltage lockout feature.
  • Enables operation over a wide range of supply voltages and temperatures.
  • Meets stringent safety standards for isolation and insulation.
  • Reduces board space requirements with its compact package.

Additional Details

The ACPL-3130 utilizes an LED to optically couple an input signal to a high-power output stage. The output stage includes an active pull-up and pull-down circuit that provides high peak current to quickly charge and discharge the gate capacitance of IGBTs and MOSFETs. The device incorporates an under-voltage lockout (UVLO) circuit that disables the output when the supply voltage falls below a certain threshold. This prevents the IGBT or MOSFET from operating in a partially-on state, which can lead to excessive power dissipation and device failure. The UVLO circuit also includes hysteresis to prevent oscillations. The optocoupler provides galvanic isolation between the input and output circuits, protecting sensitive control circuitry from high voltages and currents. The ACPL-3130 is available in a stretched SO-8 package, which provides enhanced creepage and clearance distances for high-voltage applications. Detailed electrical characteristics and application information can be found in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2920 $60.0880
33+ $3.5216 $116.2128
51+ $3.4119 $174.0069
70+ $3.3010 $231.0700
91+ $3.1913 $290.4083
122+ $2.8609 $349.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess