Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1275422-U6812B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6812B CAD Model

Description

The U6812B is a single-chip baseband IC for DECT (Digital Enhanced Cordless Telecommunications) cordless telephones. It's manufactured by Atmel and integrates most of the necessary functions for DECT baseband processing, leading to a compact and cost-effective solution for cordless phone applications.

Applications

  • DECT Cordless Telephones (Base Stations).
  • DECT repeaters.
  • DECT-based intercom systems.
  • DECT-enabled baby monitors.
  • Wireless security systems using DECT technology.

Features

  • Single-Chip DECT Baseband Processor: Integrates all essential DECT baseband functions in a single chip, reducing component count and board space.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Integrated Radio Interface: Facilitates easy connection to DECT radio front-end components.
  • Microcontroller Interface: Provides a standard interface for connection to a host microcontroller for control and configuration.
  • Full DECT Protocol Support: Implements the complete DECT protocol stack, ensuring compliance with DECT standards.
  • Voice Codec Support: Supports various voice codecs for high-quality audio transmission.
  • Built-in Encryption: Provides security features to protect against eavesdropping.
  • On-Chip Power Management: Optimizes power consumption for different operating modes.

Benefits

  • Reduced System Cost: Single-chip integration lowers overall system cost by reducing component count and board size.
  • Extended Battery Life: Low power consumption enables longer talk time and standby time for cordless phones.
  • Simplified System Design: Integrated radio interface and microcontroller interface simplify system integration.
  • Improved Audio Quality: Support for advanced voice codecs ensures clear and natural-sounding audio.
  • Enhanced Security: Built-in encryption protects against unauthorized access and eavesdropping.
  • Faster Time-to-Market: Comprehensive DECT protocol support and integrated features accelerate product development.

Additional Details

The U6812B typically operates from a 3.3V power supply. It includes features such as automatic gain control (AGC) for robust radio performance, and supports various data rates as required by the DECT standard. The chip also incorporates diagnostic features to facilitate testing and debugging during development. It is usually available in a surface-mount package to allow for compact designs. The specific operating temperature range and other detailed specifications can vary, so refer to the device datasheet for accurate information.

You May Also Be Interested in

NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K
Texas Instruments
RS-232 TRANSCEIVER WITH SPLIT SUPPLY PIN FOR LOGIC SIDE
Lowest to $4.8367
ECAD model for MAX3386ECDWR
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $6.7955
ECAD model for LTC2852IMS#PBF
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS485 16-SOIC
Lowest to $65.3376
ECAD model for ADM3095ETRZ-EP
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Lowest to $13.0388
ECAD model for MAX3223EETP+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention