EN
  • EN
  • DE

TEF3100HN/V205K

Part No TEF3100HN/V205K
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description TEF3100HN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tray
Standard Package 1,300
Win Source Part Number 1340551-TEF3100HN/V205K
Product Status Active
Grade -
Mounting Type Surface Mount, Wettable Flank
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-HVQFN (9x9)
Ultra Librarian 3D Model Ultra Librarian TEF3100HN/V205K CAD Model

Description

The TEF3100HN/V205K is a cutting-edge product from NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This device is designed to cater to the demanding requirements of modern communication systems, offering a blend of performance, efficiency, and reliability.

Key Features:

  • Advanced Technology: Built on NXP's proven technology, the TEF3100HN/V205K delivers exceptional quality and performance, ensuring that it meets the stringent standards of the industry.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system developers.
  • Robust Performance: Engineered for durability, the TEF3100HN/V205K operates reliably in a wide range of temperatures and conditions, making it suitable for use in harsh environments.
  • Energy Efficiency: With a focus on power conservation, this product is designed to maximize energy efficiency, contributing to the overall reduction of system power consumption.
  • Connectivity: The TEF3100HN/V205K supports various communication protocols, ensuring seamless integration with existing and future systems.

Applications:

NXP's TEF3100HN/V205K is versatile and can be used in a variety of applications. It is particularly well-suited for the automotive industry, where reliable and efficient communication is critical. Additionally, its robust design makes it ideal for industrial applications that require stable performance in challenging conditions.

Quality and Support:

NXP is committed to delivering high-quality products. The TEF3100HN/V205K is no exception and is backed by NXP's comprehensive technical support and documentation. Customers can rely on NXP's expertise to integrate the TEF3100HN/V205K into their solutions with confidence.

Conclusion:

The TEF3100HN/V205K from NXP represents a significant advancement in communication technology. Its combination of integration, efficiency, and robustness makes it an excellent choice for developers looking to create sophisticated systems that require reliable connectivity. With NXP's reputation for quality and support, the TEF3100HN/V205K is poised to be a valuable component in a myriad of innovative applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess