The Atmel U3761MB-TFNG3 is a single-chip ASK/FSK receiver specifically designed for automotive remote keyless entry (RKE) systems and other similar wireless applications. It offers high sensitivity and low power consumption, making it ideal for battery-powered devices.
Applications:
- Remote Keyless Entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Garage door openers
- Alarm systems
- General-purpose wireless control
Features:
- Single-chip ASK/FSK receiver
- Frequency range: typically 315 MHz, 433 MHz, or 868/915 MHz
- High sensitivity
- Low power consumption
- Integrated RSSI (Received Signal Strength Indicator)
- Wake-up timer
- Data slicer
- SPI interface
- Automatic Gain Control (AGC)
Benefits:
- Reliable Performance: High sensitivity ensures reliable reception even with weak signals.
- Extended Battery Life: Low power consumption maximizes battery life in remote control applications.
- Simplified Design: Single-chip solution reduces external component count and simplifies system design.
- Robust Communication: Integrated RSSI and AGC provide stable performance in noisy environments.
- Flexible Interface: SPI interface allows for easy communication with a microcontroller.
Additional Details:
The U3761MB-TFNG3 features a highly integrated architecture. The specific frequency range will vary depending on the application requirements and regional regulations. It employs a low-IF architecture for improved sensitivity and image rejection. The integrated RSSI allows for continuous monitoring of signal strength. The device includes a wake-up timer, which enables duty-cycled operation, thereby minimizing power consumption. The SPI interface provides a convenient means for configuring the receiver and retrieving received data. The U3761MB-TFNG3 is typically supplied in a small surface-mount package, allowing for compact designs. The power supply voltage typically ranges from 2.7V to 3.6V. The 'TFNG3' suffix likely indicates a specific package type and environmental compliance standard. The internal data slicer helps to recover the original data from the received signal. This part is specifically designed to tolerate harsh automotive conditions.