EN
  • EN
  • DE

MAX96722GTB/V+

Part No MAX96722GTB/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 6GBPS QUAD GMSL2 CSI-2 C-PHY/D-P / Input Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Serializers, Deserializers
Mfr Maxim Integrated
Series -
Package Tube
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260 pcs
Win Source Part Number 1382808-MAX96722GTB/V+
Ultra Librarian 3D Model Ultra Librarian MAX96722GTB/V+ CAD Model

Description

Maxim Integrated's MAX96722GTB/V+ Automotive Serializer

The MAX96722GTB/V+ is a cutting-edge automotive serializer designed by Maxim Integrated, an industry leader in analog and mixed-signal engineering. This advanced component is specifically tailored for high-speed video and data transmission in automotive safety and infotainment systems. Its robust design ensures reliable performance in the demanding automotive environment, making it an essential part of modern vehicle architectures.

Key Features

  • High-Speed Data Transmission: The MAX96722GTB/V+ boasts a high-speed serial link capable of handling data rates up to 1.5Gbps per lane, which is crucial for transmitting high-resolution video and sensor data with minimal latency.
  • Multiple Input Interfaces: It supports a variety of input interfaces including MIPI CSI-2 and GMSL (Gigabit Multimedia Serial Link), offering flexibility to work with different types of cameras and sensors.
  • Enhanced Safety Features: With built-in spread spectrum and safety mechanisms, the serializer ensures data integrity and reduces electromagnetic interference (EMI), a critical factor for automotive applications.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for reducing the overall energy consumption of the vehicle's electronic systems.
  • Wide Temperature Range: The MAX96722GTB/V+ operates within a wide temperature range of -40°C to +105°C, guaranteeing stable performance under various climatic conditions.

Applications

The MAX96722GTB/V+ is suitable for a broad range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Surround-View Camera Systems
  • Automotive Infotainment and Display Systems
  • Automotive Navigation Systems

Product Reliability

Maxim Integrated ensures that the MAX96722GTB/V+ meets the stringent quality standards required for automotive components. The device is AEC-Q100 qualified, which certifies that it has passed rigorous stress tests for automotive electronic components, providing designers and manufacturers with confidence in its durability and performance.

In summary, the MAX96722GTB/V+ from Maxim Integrated is a versatile and reliable serializer that offers high-speed data transmission, low power consumption, and robust safety features, making it an ideal choice for the next generation of automotive systems.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7258 $65.1774
6+ $17.8263 $106.9578
9+ $17.2692 $155.4228
12+ $16.7122 $200.5464
16+ $16.1551 $258.4816
21+ $14.4839 $304.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess