EN
  • EN
  • DE

U2793B

Part No U2793B
Manufacturer Atmel
Catalog Electronic Wholesale
Description 300 MHZ QUADRATURE MODULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1275296-U2793B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2793B CAD Model

Description

The U2793B is an automotive remote control receiver IC manufactured by Atmel (now Microchip Technology). It's designed to receive and decode radio frequency (RF) signals from a remote control transmitter, typically used for keyless entry systems in automobiles.

Applications

  • Automotive Keyless Entry Systems: Used in car remote controls to unlock doors, open the trunk, and activate the alarm system.
  • Remote Control Systems: Employed in various remote control applications, such as garage door openers and home automation systems.
  • Security Systems: Integrated into security systems for remote arming and disarming.
  • Alarm Systems: Used in car alarm systems for remote activation and deactivation.

Features

  • RF Receiver: Receives and demodulates RF signals from a remote control transmitter.
  • Integrated Decoder: Decodes the received signal to extract command data.
  • Low Power Consumption: Designed for low power operation to extend battery life in remote control applications.
  • Multiple Channels: Supports multiple channels or buttons for different functions.
  • Rolling Code Support: Implements rolling code technology to prevent unauthorized access.
  • Compact Package: Available in a small package for easy integration into remote control systems.

Benefits

  • Secure Remote Control: Rolling code technology provides enhanced security against code grabbing and replay attacks.
  • Extended Battery Life: Low power consumption prolongs battery life in remote control transmitters.
  • Reliable Communication: Provides reliable communication between the remote control transmitter and the receiver.
  • Simplified System Design: Integrated functionality simplifies the design of remote control systems.
  • Improved User Experience: Enhances user convenience by providing keyless entry and remote control functionality.

Additional Details

The U2793B operates in the ISM band (typically 433MHz or 868MHz), depending on the region. It typically utilizes ASK (Amplitude Shift Keying) or FSK (Frequency Shift Keying) modulation. The device includes features such as automatic gain control (AGC) and signal strength indication (RSSI) to optimize performance. It communicates with a microcontroller using a serial interface to transmit the decoded command data. Detailed specifications, including operating voltage, sensitivity, and data rate, can be found in the manufacturer's datasheet. The specific rolling code algorithm and security features vary depending on the configuration.

You May Also Be Interested in

Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5964 $59.7172
55+ $2.1310 $117.2050
84+ $2.0640 $173.3760
116+ $1.9970 $231.6520
150+ $1.9312 $289.6800
201+ $1.7313 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess