EN
  • EN
  • DE

NX3L2467PW

Part No NX3L2467PW
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual low-ohmic double-pole double-throw analog switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232791-NX3L2467PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NX3L2467
Introduction Date June 23, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NX3L2467PW CAD Model

Description

Introducing the NX3L2467PW: A High-Performance Analog Switch from NXP

The NX3L2467PW is a cutting-edge dual single-pole double-throw analog switch from NXP Semiconductors, designed to deliver exceptional performance in a wide range of applications. This versatile component is part of NXP's acclaimed low-voltage, low-on-resistance product line, making it an ideal choice for power-sensitive designs.

Key Features:

  • Low On-Resistance: The NX3L2467PW boasts a remarkably low on-resistance, typically just 0.37 ohms at a 4.5V supply voltage. This feature ensures minimal signal attenuation and power loss, providing a more efficient signal routing within your circuits.
  • Wide Voltage Range: Operating with a supply voltage range from 1.4V to 4.3V, this switch is highly adaptable to various power environments, making it suitable for battery-operated devices and low-voltage applications.
  • High-Speed Switching: Engineered for rapid switching performance, the NX3L2467PW can handle quick signal changes with ease, making it an excellent choice for high-speed data transmission and multiplexing tasks.
  • Break-Before-Make Switching: The device features break-before-make switching logic, which prevents unwanted signal mixing by ensuring that one path is disconnected before a new path is established.
  • ESD Protection: With integrated electrostatic discharge (ESD) protection diodes, the NX3L2467PW is safeguarded against the damaging effects of static electricity, enhancing the longevity and reliability of your product.

Applications:

The NX3L2467PW's versatile nature makes it suitable for a variety of applications, including but not limited to:

  • Signal routing in portable devices
  • Audio and video signal switching
  • Data acquisition systems
  • Communication devices
  • Computer peripherals

Package Information:

Encased in a TSSOP14 (Thin Shrink Small Outline Package), the NX3L2467PW offers a compact footprint that is perfect for space-constrained applications. Its surface-mount design allows for streamlined manufacturing processes and integration into modern PCB layouts.

In conclusion, the NX3L2467PW from NXP is a robust and reliable analog switch that provides designers with the flexibility and performance needed to create efficient, high-speed electronic systems. Its low on-resistance, wide voltage range, and ESD protection make it a smart choice for your next design project.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9985 $54.9175
125+ $0.8193 $102.4125
190+ $0.7937 $150.8030
265+ $0.7681 $203.5465
340+ $0.7425 $252.4500
455+ $0.6657 $302.8935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess