EN
  • EN
  • DE

2SB1205T-TL-E

Part No 2SB1205T-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 5A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type PNP
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 20V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 60mA, 3A
Current - Collector Cutoff (Maximum) 500nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 500mA, 2V
Power - Max 1W
Frequency - Transition 320MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package 2-TP-FA
Win Source Part Number 762485-2SB1205T-TL-E
Family Name 2SB1205T
Introduction Date November 28, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1205T-TL-E CAD Model

Description

ON Semiconductor 2SB1205T-TL-E PNP Transistor

The ON Semiconductor 2SB1205T-TL-E is a PNP bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This semiconductor device is a testament to ON Semiconductor's commitment to providing high-quality components for a wide range of electronic circuits. The 2SB1205T-TL-E is housed in a compact and efficient package, making it suitable for use in space-constrained applications.

Key Features

  • Transistor Type: The 2SB1205T-TL-E is a PNP transistor, which means it is designed to allow current flow when a small negative voltage is applied to its base terminal.
  • Voltage Ratings: It features a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V, providing a good range of operation for various applications.
  • Current Capacity: The transistor can handle a continuous collector current (IC) of up to -2A, making it capable of driving moderate loads.
  • Power Dissipation: With a power dissipation (PD) of 1W, it can handle a fair amount of power, ensuring stability in operation.
  • High Transition Frequency: It boasts a high transition frequency (ft) of 120MHz, which is ideal for applications requiring fast switching and accurate amplification at higher frequencies.
  • Package: Enclosed in a small surface-mount package (TP-FA), the 2SB1205T-TL-E is optimized for automated assembly processes and is suitable for high-density PCB designs.

Applications

The 2SB1205T-TL-E is versatile and can be used in a variety of electronic circuits. It is commonly found in:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Power management systems
  • Switching applications
  • Driver stages in hi-fi systems

ON Semiconductor's 2SB1205T-TL-E PNP transistor is a reliable choice for designers and engineers looking for a general-purpose transistor that combines performance with a compact footprint. Whether for prototyping or mass production, this component is engineered to meet the needs of a broad spectrum of electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1746 $58.4910
810+ $0.1434 $116.1540
1,250+ $0.1388 $173.5000
1,720+ $0.1344 $231.1680
2,225+ $0.1300 $289.2500
2,980+ $0.1164 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess