EN
  • EN
  • DE

MMBZ27V

Part No MMBZ27V
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 22VWM 40VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 22V
Minimum Breakdown Voltage 25.65V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 1A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 322821-MMBZ27V
Ultra Librarian 3D Model Ultra Librarian MMBZ27V CAD Model

Description

ON Semiconductor MMBZ27V - Zener Overvoltage Transient Suppressor

The ON Semiconductor MMBZ27V is a robust Zener overvoltage transient suppressor designed to protect sensitive electronics from voltage spikes and surges. This component is an essential safeguard in a wide range of applications, from consumer electronics to industrial systems, ensuring the longevity and reliability of your devices.

Key Features:

  • Peak Power Dissipation: The MMBZ27V is capable of handling a peak power dissipation of 40 Watts at 10/1000μs waveform, which means it can withstand significant power spikes without failure.
  • Working Voltage Range: This device is designed to work efficiently over a broad voltage range, with a nominal Zener voltage of 27V.
  • Low Leakage Current: It exhibits a low leakage current, which enhances the overall efficiency of the circuit in which it is used and minimizes power wastage.
  • Fast Response Time: The fast response time of the MMBZ27V ensures quick action upon detecting a voltage surge, thereby providing immediate protection to the circuit components.
  • ESD Rating: With an excellent Electrostatic Discharge (ESD) immunity, this device meets or exceeds the ESD protection requirements, thus preventing damage due to static discharges.

Applications:

  • Protection of I/O Interfaces
  • Voltage Regulation for Sensitive Electronics
  • Computer and Consumer Electronics Surge Protection
  • Industrial Control Systems
  • Telecommunications Equipment

Package and Quality:

The MMBZ27V comes in a small SOT-23 package, which is ideal for space-constrained applications. Its compact size does not compromise its performance or reliability. ON Semiconductor is committed to the highest standards of quality, and the MMBZ27V is no exception, being manufactured in state-of-the-art facilities with stringent quality control measures in place.

With its combination of features, the MMBZ27V from ON Semiconductor is an excellent choice for designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0970 $58.2000
1,450+ $0.0797 $115.5650
2,240+ $0.0774 $173.3760
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,360+ $0.0647 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess