EN
  • EN
  • DE

AT32UC3A1512-U

Part No AT32UC3A1512-U
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP64
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 717710-AT32UC3A1512-U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A1512-U CAD Model

Description

The AT32UC3A1512-U is a high-performance 32-bit microcontroller from Atmel (now Microchip Technology). Based on the AVR32 UC RISC architecture, this microcontroller offers a rich set of peripherals and features, making it suitable for a wide range of embedded applications requiring significant processing power and connectivity.

Applications

  • Industrial Automation: Used in control systems, data acquisition, and monitoring equipment in industrial environments.
  • Networking and Communication: Suitable for Ethernet-based devices, routers, and gateways.
  • Consumer Electronics: Employed in advanced consumer devices such as media players, home automation systems, and smart appliances.
  • Automotive Applications: Can be used in automotive control units (ECUs) for functions like body control and infotainment.
  • Medical Devices: Implemented in medical instrumentation and monitoring equipment.

Features

  • AVR32 UC RISC Architecture: Provides high performance with low power consumption.
  • 128KB Flash Memory: Offers ample space for program storage.
  • 16KB SRAM: Provides on-chip memory for data storage and processing.
  • Ethernet MAC: Enables network connectivity.
  • USB Host/Device: Supports USB communication for data transfer and device interfacing.
  • CAN Controller: Facilitates communication over a CAN bus.
  • Timers/Counters: Includes multiple timers and counters for precise timing and control.
  • ADC/DAC: Features analog-to-digital and digital-to-analog converters for interfacing with analog sensors and actuators.
  • UART/SPI/TWI (I2C): Provides serial communication interfaces for connecting to various peripherals.

Benefits

  • High Performance: The AVR32 UC core delivers significant processing power for demanding applications.
  • Rich Peripheral Set: The wide range of integrated peripherals reduces the need for external components, simplifying system design.
  • Connectivity: Ethernet, USB, and CAN interfaces enable seamless communication with other devices and networks.
  • Flexibility: The configurable peripherals and memory options provide flexibility to adapt to various application requirements.
  • Development Support: Atmel provides comprehensive development tools and software libraries to accelerate development.

Additional Details

The AT32UC3A1512-U typically comes in a surface-mount package, such as a QFP or QFN. Key specifications include operating voltage, clock frequency, temperature range, and power consumption. It is essential to consult the datasheet for detailed electrical characteristics, pin configurations, and application guidelines. The device is designed to meet industry standards for quality and reliability. Its comprehensive feature set and robust performance make it a versatile choice for a wide range of embedded applications.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9428 $56.8284
7+ $15.5429 $108.8003
10+ $15.0571 $150.5710
14+ $14.5714 $203.9996
18+ $14.0857 $253.5426
24+ $12.6286 $303.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess