EN
  • EN
  • DE

IWR1443FQAGABLR

Part No IWR1443FQAGABLR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SENSOR PROXIMITY MISC / IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard -
Protocol -
Modulation -
Frequency 76GHz ~ 81GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Sensitivity -
Memory Size 576kB RAM
Serial Interfaces I²C, JTAG, SPI, UART
GPIO 3
Voltage - Supply 1.71V ~ 1.89V, 3.15V ~ 3.45V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 161-LFBGA, FCBGA
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number IWR1443
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1373301-IWR1443FQAGABLR
Ultra Librarian 3D Model Ultra Librarian IWR1443FQAGABLR CAD Model

Description

The IWR1443FQAGABLR is a cutting-edge millimeter-wave (mmWave) sensor product from Texas Instruments, designed to deliver high performance in a compact form factor. This single-chip device is built on Texas Instruments' proprietary low-power 45 nm RFCMOS process, which allows for a monolithic implementation of a 76-GHz to 81-GHz radar system on chip (SoC).

Key Features

  • Integrated DSP: The IWR1443 includes a powerful C674x DSP for advanced signal processing capabilities, which is essential for processing complex algorithms in real-time radar signal analysis.
  • On-chip memory: It comes with 1.5MB of on-chip memory, which provides the necessary space for firmware and data buffering, reducing the need for external memory components.
  • Multiple receive (RX) and transmit (TX) channels: This SoC features three transmit and four receive channels, enabling high-resolution angular and Doppler measurement.
  • Programmability: Users can program and configure the sensor to fit a wide range of applications, from automotive radar systems to industrial machine vision and drone collision avoidance systems.

Applications

The IWR1443FQAGABLR is highly versatile and can be utilized across various industries. Its primary applications include:

  • Automotive safety systems, such as adaptive cruise control and parking assistance.
  • Industrial automation for object detection, tracking, and counting.
  • Smart infrastructure solutions, like traffic monitoring and crowd control.
  • Robotics and drone spatial awareness and navigation.

Advantages

One of the key advantages of the IWR1443FQAGABLR is its ability to operate in harsh environmental conditions, including dust, smoke, and fog, where traditional vision sensors fail. Additionally, its high integration reduces the complexity and size of the end system, leading to lower system costs and faster time to market for product developers.

In summary, the Texas Instruments IWR1443FQAGABLR is a robust, high-performance mmWave sensor SoC that offers designers the flexibility and capabilities needed to create sophisticated and reliable radar systems for a multitude of applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8915 $53.7830
5+ $22.0648 $110.3240
8+ $21.3753 $171.0024
10+ $20.6858 $206.8580
13+ $19.9962 $259.9506
17+ $17.9277 $304.7709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess