EN
  • EN
  • DE

800A470JT250XT

Part No 800A470JT250XT
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107049-800A470JT250XT
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 800A470JT250XT CAD Model

Description

The 800A470JT250XT is a high-performance ceramic capacitor manufactured by ATC (American Technical Ceramics). These capacitors are designed for demanding applications requiring high reliability, high voltage, and stable performance over a wide temperature range. ATC capacitors are known for their robust construction and ability to withstand harsh environments.

Applications:

  • RF and Microwave circuits: Used in filters, oscillators, and matching networks.
  • High-frequency power amplifiers: Provides stable capacitance in high-power RF amplifiers.
  • Medical devices: Employed in critical applications where reliability is paramount.
  • Aerospace and defense: Utilized in military and space applications due to their ruggedness and performance.
  • Test and measurement equipment: Ensures accurate and stable performance in precision instruments.

Features:

  • High voltage rating: Designed to withstand high voltage levels without breakdown.
  • High Q factor: Exhibits low losses, making it suitable for high-frequency applications.
  • Stable capacitance over temperature: Maintains capacitance within a narrow tolerance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • RoHS compliant: Free from hazardous substances, making it environmentally friendly.

Benefits:

  • Improved circuit performance: Enables high-efficiency and stable operation in RF and microwave circuits.
  • Enhanced reliability: Ensures dependable performance in demanding applications.
  • Reduced power consumption: Minimizes energy losses, leading to more efficient devices.
  • Long lifespan: Offers a durable and long-lasting solution for high-frequency applications.
  • Compliance with environmental standards: Meets RoHS requirements, ensuring environmental responsibility.

Additional Details:

The 800A470JT250XT likely indicates a capacitance value of 47pF, a tolerance of 5% (J), and a voltage rating of 250V. ATC capacitors are typically constructed using ceramic dielectric materials and are available in various case sizes and termination styles. Refer to the official ATC datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Amd
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Crouse-Hinds
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9009 $58.5585
160+ $0.7392 $118.2720
245+ $0.7161 $175.4445
335+ $0.6930 $232.1550
435+ $0.6699 $291.4065
580+ $0.6006 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess