EN
  • EN
  • DE

MAX4026EUP-T

Part No MAX4026EUP-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703500-MAX4026EUP-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4026EUP-T CAD Model

Description

The MAX4026EUP-T is a high-performance, precision voltage buffer designed by Maxim Integrated to offer both high speed and low power consumption. This device operates from a single +5V supply and is optimized for applications requiring a fixed gain of 2. It is an ideal choice for driving high-performance analog-to-digital converters (ADCs) and buffering high-speed DAC outputs.

Key Features:

  • High-Speed Operation: With a -3dB bandwidth of 400MHz and a slew rate of 1300V/µs, the MAX4026EUP-T is capable of handling high-speed signals with ease, making it suitable for video, RF, IF, or high-speed data-acquisition applications.
  • Low-Power Consumption: Despite its high-speed capabilities, this buffer operates with a low quiescent current, ensuring efficient power usage in battery-powered and portable devices.
  • Single +5V Supply: The simplicity of a single supply voltage reduces complexity in power supply design, allowing for easier integration into existing systems.
  • Fixed Gain of 2: The built-in gain of 2 eliminates the need for external gain-setting resistors, saving board space and reducing component count.
  • High Output Current: The device can deliver an output current of 75mA, making it capable of driving heavy loads.
  • Excellent Video Performance: With a 0.1dB gain flatness up to 100MHz, the MAX4026EUP-T is particularly well-suited for video applications.

Applications:

  • Driving ADCs
  • Buffering DAC Outputs
  • Video Distribution
  • Communications Systems
  • Test Equipment
  • Active Filters

The MAX4026EUP-T is available in a 20-pin TSSOP package, which is ideal for space-constrained applications. Its robust design and high reliability make it an excellent choice for both commercial and industrial environments where consistent performance is a necessity. Maxim Integrated's commitment to quality ensures that the MAX4026EUP-T provides the performance and durability expected for professional-grade electronics.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess