EN
  • EN
  • DE

AK-340301-010-S

Part No AK-340301-010-S
Manufacturer Assmann WSW Components
Catalog Video Cables (DVI, HDMI)
Description CBL DISPLYPT M TO DVI-D M 1M SHD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Type DisplayPort Male
2nd Connector Type DVI-D Male
Length 3.3' (1.00m)
1st Connector Mounting Type Free Hanging (In-Line), Latches
2nd Connector Mounting Type Free Hanging (In-Line), Mating Hardware
Cable Type Round
Color Black
Shielding Double Shielded
Usage Digital Visual Interface
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637670-AK-340301-010-S
Ultra Librarian 3D Model Ultra Librarian AK-340301-010-S CAD Model

Description

N

You May Also Be Interested in

Assmann WSW Components
CABLE DISPLAYPORT-DISPLAYPORT
Lowest to $11.1464
Tripp Lite
CABLE F-F HDMI-A 1' SHLD
Need more? Email Us
Adafruit Industries LLC
CABLE F-M HDMI-A PNL MT 11.81"
Lowest to $0.0716
Switchcraft Inc.
CABLE M-M WECO 2' YLW / Cable Assembly 2.00' (609.60mm)
Need more? Email Us
Tripp Lite
CABLE F-M HDMI-A 1' SHLD
Need more? Email Us
CNC Tech
MINI DP/M TO DVI24+5/M CONECTOR, / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Assmann WSW Components
CBL DISPLYPT M TO DVI-D M 1M SHD
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
Switchcraft Inc.
CABLE M-M MICRO-WECO 3' YLW / Cable Assembly 3.00' (914.40mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess