EN
  • EN
  • DE

743-60011-00050

Part No 743-60011-00050
Manufacturer CNC Tech
Catalog Video Cables (DVI, HDMI)
Description MINI DP/M TO DVI24+5/M CONECTOR, / Cable Assembly 1.64' (500.00mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Video Cables (DVI, HDMI)
Mfr CNC Tech
Series -
Package Bulk
1st Connector Type DVI-D Dual Link, Male
2nd Connector Type Mini DisplayPort Male
Length 1.64' (500.00mm)
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Mounting Type Free Hanging (In-Line)
Cable Type Round
Color White
Shielding -
Usage Digital Visual Interface
Standard Package 1 pcs
Win Source Part Number 1382218-743-60011-00050
Ultra Librarian 3D Model Ultra Librarian 743-60011-00050 CAD Model

Description

The Video Cable with Win Source Part Number 1382218-743-60011-00050 is a high-quality cable designed for digital visual interface applications from CNC Tech.

  • Cable Type: DVI-D Dual Link to Mini DisplayPort
  • Package: Bulk
  • Length: 1.64' (500.00mm)
  • Color: White
  • Shape: Round
  • First Connector Type: DVI-D Dual Link, Male
  • First Connector Mounting: Free Hanging (In-Line)
  • Second Connector Type: Mini DisplayPort Male
  • Second Connector Mounting: Free Hanging (In-Line)
  • Standard Package: 1 Piece

You May Also Be Interested in

Tripp Lite
CABLE F-M HDMI-A 1'
Need more? Email Us
Adafruit Industries LLC
CABLE F-M HDMI-A PNL MT 11.81"
Lowest to $0.0716
StarTech.com
10 FT DISPLAYPORT 1.2 CABLE
Need more? Email Us
Tripp Lite
CABLE F-F HDMI-A 1' SHLD
Need more? Email Us
Switchcraft Inc.
CABLE M-M MICRO-WECO 3' YLW / Cable Assembly 3.00' (914.40mm)
Need more? Email Us
Assmann WSW Components
CBL DISPLAYPORT M-HDMI-A F 5.91\
Need more? Email Us
Tripp Lite
CBL DISPLAYPORT M TO DVI-I F 6\
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
Switchcraft Inc.
CABLE M-M WECO 2' YLW / Cable Assembly 2.00' (609.60mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess