EN
  • EN
  • DE

AK-340200-020-S

Part No AK-340200-020-S
Manufacturer Assmann WSW Components
Catalog Video Cables (DVI, HDMI)
Description CABLE DISPLAYPORT-DISPLAYPORT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Assmann WSW Components
Status Active
Connector Type DisplayPort Male to DisplayPort Female
Length 6.6' (2.00m)
Cable Type Round
Color Black
Usage High Definition Multimedia Interface
Win Source Part Number 1050468-AK-340200-020-S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AK-340200-020-S CAD Model

Description

The Assmann WSW Components DisplayPort Male to DisplayPort Female cable is a high-quality cable assembly designed for high-definition multimedia interface (HDMI) usage.

  • Length: 6.6' (2.00m)
  • Cable Type: Round
  • Color: Black
  • Connector Type: DisplayPort Male to DisplayPort Female
  • Component: Active
  • Status: Active
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Assmann WSW Components
CABLE DISPLAYPORT-DISPLAYPORT
Lowest to $11.1464
Tripp Lite
CABLE F-M HDMI-A 1'
Need more? Email Us
Switchcraft Inc.
CABLE M-M WECO 2' YLW / Cable Assembly 2.00' (609.60mm)
Need more? Email Us
Tripp Lite
CABLE F-F HDMI-A 1' SHLD
Need more? Email Us
Assmann WSW Components
CBL DISPLAYPORT M-HDMI-A F 5.91\
Need more? Email Us
Assmann WSW Components
CBL DISPLYPT M TO DVI-D M 1M SHD
Need more? Email Us
Adafruit Industries LLC
CABLE F-M HDMI-A PNL MT 11.81"
Lowest to $0.0716
Tripp Lite
CBL DISPLAYPORT M TO DVI-I F 6\
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1464 $66.8784
13+ $9.1458 $118.8954
20+ $8.8600 $177.2000
27+ $8.5742 $231.5034
35+ $8.2884 $290.0940
47+ $7.4310 $349.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess