EN
  • EN
  • DE

VMMP3Y

Part No VMMP3Y
Manufacturer Switchcraft Inc.
Catalog Video Cables (DVI, HDMI)
Description CABLE M-M MICRO-WECO 3' YLW / Cable Assembly 3.00' (914.40mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Video Cables (DVI, HDMI)
Mfr Switchcraft Inc.
Series VMMP
Package Bulk
Product Status Active
1st Connector Type Micro-WECo Male
2nd Connector Type Micro-WECo Male
Length 3.00' (914.40mm)
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Mounting Type Free Hanging (In-Line)
Cable Type Round
Color Yellow
Usage Patch
Base Product Number VMMP3
Standard Package 25 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 933142-VMMP3Y
Ultra Librarian 3D Model Ultra Librarian VMMP3Y CAD Model

Description

The 933142-VMMP3Y is a video cable assembly from Switchcraft Inc.

  • Category: Cable Assemblies - Video Cables (DVI, HDMI)
  • Series: VMMP
  • Color: Yellow
  • Usage: Patch
  • Length: 3.00' (914.40mm)
  • Cable Type: Round
  • Packaging: Bulk
  • Standard Package: 25 pieces
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • HTSUS: 8544.42.9090
  • Status: Active
  • Connectors: Micro-WECo Male to Micro-WECo Male, Free Hanging (In-Line)

You May Also Be Interested in

Tripp Lite
CABLE F-F HDMI-A 1' SHLD
Need more? Email Us
Adafruit Industries LLC
CABLE F-M HDMI-A PNL MT 11.81"
Lowest to $0.0716
Assmann WSW Components
CBL DISPLAYPORT M-HDMI-A F 5.91\
Need more? Email Us
Assmann WSW Components
CABLE DISPLAYPORT-DISPLAYPORT
Lowest to $11.1464
Tripp Lite
CABLE F-M HDMI-A 1'
Need more? Email Us
Switchcraft Inc.
CABLE M-M MICRO-WECO 3' YLW / Cable Assembly 3.00' (914.40mm)
Need more? Email Us
Assmann WSW Components
CBL DISPLYPT M TO DVI-D M 1M SHD
Need more? Email Us
StarTech.com
10 FT DISPLAYPORT 1.2 CABLE
Need more? Email Us
Tripp Lite
CBL DISPLAYPORT M TO DVI-I F 6\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess