The HYB5116400BJ-60 is a 16M-bit Dynamic RAM (DRAM) organized as 4,194,304 words x 4 bits. Formerly manufactured by Siemens, this DRAM offers a significant memory capacity with a reasonable access time. It is suitable for a range of memory applications requiring reliable performance.
Applications
- Main memory in older computer systems
- Graphics memory in display adapters
- Buffer memory in peripherals
- Memory for industrial control systems
- Storage in various electronic devices
Features
- Density: 16M-bit capacity
- Access time: 60ns
- Single 5V power supply
- TTL compatible inputs and outputs
- Refresh modes: Self-refresh, Hidden refresh
- Package: SOJ (Small Outline J-lead) package
Benefits
- High memory capacity for storing large amounts of data
- Reasonable access time for good system performance
- Easy to use with a single power supply
- Simple integration with existing systems due to TTL compatibility
- Efficient memory management with supported refresh modes
- Suitable for automated assembly due to the SOJ package
Technical Specifications
The HYB5116400BJ-60 operates on a single 5V ± 10% power supply. It features TTL compatible input and output signals, making integration with existing systems easier. Typical active power consumption is around 400mW, with a significantly lower standby power consumption. The refresh cycle time is usually around 64ms. The operating temperature range is generally between 0°C and +70°C. The SOJ (Small Outline J-lead) package is designed for surface mount assembly.
The HYB5116400BJ-60 is a reliable DRAM suitable for various applications requiring a balance of memory capacity and access speed. Its 4-bit organization is suitable for systems that handle data in nibbles. The SOJ package allows for efficient board layout, and the TTL compatibility simplifies system integration. The device provides a practical solution for adding memory to older systems or implementing memory-intensive tasks in embedded applications.