EN
  • EN
  • DE

SLP125-187-01

Part No SLP125-187-01
Manufacturer Essentra Components
Catalog Rivets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SLP125
Package Bulk
Type Snap Lock Pin
Rivet Diameter 0.120" (3.05mm)
Rivet Length 0.267" (6.78mm)
Head Diameter 0.200" (5.08mm)
Hole Diameter 0.125" (3.18mm) 1/8"
Grip Range 0.187" (4.75mm) 3/16"
Color Natural
Material Nylon
Base Product Number SLP125
Other Names 21124001,SLP-125-187-01,SLP-125-187-01,SLP-125-187-01R,SLP12518701
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275168-SLP125-187-01
Ultra Librarian 3D Model Ultra Librarian SLP125-187-01 CAD Model

Description

The SLP125-187-01 is a snap lock pin from Essentra Components.

  • Series: Richco SLP125 series
  • Material: nylon material
  • Color: natural
  • Packaging: bulk packaging
  • Units per standard package: 1,000
  • Rivet Diameter: 0.120”
  • Rivet Length: 0.267”
  • Head Diameter: 0.200”
  • Hole Diameter: 0.125”
  • Grip Range: 0.187”
  • REACH: REACH unaffected
  • ECCN: EAR99

You May Also Be Interested in

Keystone Electronics
MOUNTING BUTTON 0.156" NYLON BLK
Lowest to $4.8441
Essentra Components
Need more? Email Us
44
Keystone Electronics
EYELET 0.125" BRASS TIN PLATED
Lowest to $67.2314
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $38.3125
Essentra Components
Need more? Email Us
Essentra Components
SNAP RIVET T-TYPE .122"DIA .22" / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
35
Keystone Electronics
EYELET 0.156" BRASS TIN PLATED
Need more? Email Us
Essentra Components
RIVET SNAP 0.240" NYLON BLACK / 0.157" (3.99mm) Snap Rivet 0.138" ~ 0.177" (3.51mm ~ 4.50mm) Grip Range Nylon
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess