EN
  • EN
  • DE

1108800

Part No 1108800
Manufacturer Aries Electronics
Catalog Crystals, Oscillators, Resonators Accessories
Description OSCILLATOR SOCKET HALF SIZE 4PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
Mfr Aries Electronics
Package Tube
Product Status Active
Accessory Type Socket, Half Size
For Use With/Related Products Oscillators
Number of Positions 8
Package Accepted 8-DIP, 4 Lead (Half Size)
Temperature 221°F (105°C)
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853728-1108800
Ultra Librarian 3D Model Ultra Librarian 1108800 CAD Model

Description

The 853728-1108800 is a socket accessory designed for use with oscillators from Aries Electronics.

  • Socket Type: Half-size
  • Positions: 8
  • Package Type: 8-DIP
  • Maximum Temperature: 221°F (105°C)
  • Status: Active

You May Also Be Interested in

Epson Company
CRYSTAL 26.0000MHZ 9PF SMD
Lowest to $0.4527
AVX Corporation
XTAL OSC TCXO 26.0000MHZ SNWV
Lowest to $5.4545
Microchip Technology
7050 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Taitien
CRYSTAL OVEN MINI 28V VARI TEMP / Position For use with Crystals
Need more? Email Us
AVX Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Murata Electronics North America
25.0MHZ CRYSTAL UNIT +/-20PPM IN
Lowest to $0.8181
Microchip Technology
3225 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
FTS
HC49 XTAL 30ppm 30ppm 18pF
Lowest to $0.4772
Murata Electronics North America
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +
Lowest to $0.4636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess