EN
  • EN
  • DE

BFCN-4440+

Part No BFCN-4440+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 4200 - 47 / 4.44GHz Center Band Pass Ceramic Filter 500 MHz 50Ohm 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 4.44GHz Center
Impedance 50Ohm
Bandwidth 500 MHz
Insertion Loss 2dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864162-BFCN-4440+
Ultra Librarian 3D Model Ultra Librarian BFCN-4440+ CAD Model

Description

The 864162-BFCN-4440+ is a ceramic filter designed for electronic applications.

  • Manufacturer: Mini-Circuits
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Package: Tape and Reel
  • Impedance: 50Ohm
  • Center Frequency: 4.44GHz
  • Filter Type: Bandpass
  • Bandwidth: 500MHz
  • Insertion Loss: 2dB (maximum)
  • Mounting Type: Surface Mount

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2170 - 23
Lowest to $6.8904
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $6.0137
Mini-Circuits
LTCC BAND PASS FILTER, 2800 - 34
Lowest to $9.0711
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1575
Lowest to $0.9891

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,503 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess