EN
  • EN
  • DE

DSC-PROG-8122-7050

Part No DSC-PROG-8122-7050
Manufacturer Microchip Technology
Catalog Crystals, Oscillators, Resonators Accessories
Description KIT 4POS 5.0X3.2 SOCKET / 4 Position For use with Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
Mfr Microchip Technology
Series DCS8122
Package Box
Product Status Discontinued
Accessory Type Socket Card
For Use With/Related Products Oscillators
Number of Positions 4
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 771835-DSC-PROG-8122-7050
Ultra Librarian 3D Model Ultra Librarian DSC-PROG-8122-7050 CAD Model

Description

Product Overview: DSC-PROG-8122-7050

The DSC-PROG-8122-7050 is a state-of-the-art digital signal controller (DSC) from the renowned manufacturer, Microchip Technology. This advanced controller is designed to cater to a wide array of applications, ranging from industrial control systems to sophisticated automotive electronics. It is particularly well-suited for tasks that require high-speed digital signal processing combined with the functionality of a microcontroller.

Key Features:

  • High-Performance Processing: The DSC-PROG-8122-7050 boasts a powerful core optimized for digital signal processing, allowing for efficient handling of complex algorithms and high-speed operations.
  • Integrated Peripherals: This DSC includes a variety of built-in peripherals, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces like UART, SPI, and I2C, providing versatile connectivity options.
  • Robust Memory Architecture: With ample on-chip memory, the device ensures smooth and reliable performance for applications that require substantial data storage and quick access to program instructions.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC-PROG-8122-7050 is ideal for battery-powered or energy-sensitive applications, ensuring longevity and reduced operational costs.
  • Flexible Programming: The controller supports a range of programming environments and tools, making it accessible to developers with varying levels of expertise and preferences.
  • Quality and Reliability: As with all Microchip products, this DSC is manufactured to high standards, ensuring consistent performance and durability in challenging environments.

Applications:

The versatility of the DSC-PROG-8122-7050 makes it an excellent choice for numerous applications, including:

  • Advanced motor control systems
  • Power conversion and management
  • Audio processing and sound synthesis
  • Sensor data acquisition and processing
  • Automotive control units
  • Industrial automation and control

In conclusion, the DSC-PROG-8122-7050 from Microchip Technology is a highly capable digital signal controller that offers a perfect blend of performance, efficiency, and reliability. Its comprehensive feature set makes it an ideal choice for engineers and designers looking to push the boundaries of what's possible in the realm of digital signal control.

You May Also Be Interested in

Epson Company
CRYSTAL 26.0000MHZ 9PF SMD
Lowest to $0.4527
Shenzhen SCTF Electronics
CRYSTAL 38.4000MHz 10pF SMD
Lowest to $0.0650
AVX Corporation
XTAL OSC XO 16.0000MHZ CMOS SMD
Lowest to $2.8677
Epson Company
CRYSTAL 25.0000MHZ 10PF SMD
Lowest to $0.2181
AVX Corporation
XTAL OSC XO 22.5792MHZ CMOS SMD
Lowest to $0.6000
Connor-Winfield Corporation
XTAL OSC TCXO 50.0000MHZ LVCMOS
Lowest to $43.9850
Microchip Technology
2016 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
AVX Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Lowest to $5.4545
Bivar Inc.
HDWR INS TAB 0.465 X 0.219 CLR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess