EN
  • EN
  • DE

08-305479-10

Part No 08-305479-10
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors - Adapters
Description SOCKET ADAPTER SOIC TO TO-8 / IC Socket Adapter SOIC To JEDEC Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
Mfr Aries Electronics
Series Correct-A-Chip® 305479
Package Bulk
Convert From (Adapter End) SOIC
Convert To (Adapter End) JEDEC
Number of Pins 8
Pitch - Mating 0.050" (1.27mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post Tin-Lead
Board Material FR4 Epoxy Glass
Termination Post Length 0.125" (3.18mm)
Contact Material - Post Brass
Contact Finish Thickness - Post 200.0µin (5.08µm)
Base Product Number 08-3054
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1337288-08-305479-10
Ultra Librarian 3D Model Ultra Librarian 08-305479-10 CAD Model

Description

The Aries Electronics Correct-A-Chip® 305479 socket adapter is designed for SOIC to JEDEC conversion.

  • Number of Pins: 8
  • Pitch: 0.050” (1.27mm)
  • Termination: Solder
  • Mounting Type: Through Hole
  • Adapter End Contact Finish Thickness: 200.0µin (5.08µm)
  • Adapter End Contact Material: Brass
  • Termination Post Length: 0.125” (3.18mm)
  • Packaging: Bulk
  • Standard Package: 1
  • Board Material: FR4 Epoxy Glass
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • RoHS: Non-Compliant

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER SOIC TO TO-8 / IC Socket Adapter SOIC To JEDEC Through Hole
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 24POS .6\
Need more? Email Us
3M
SOCKET ADAPTER 20DIP TO 20DIP
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6" / IC Socket Adapter DIP, 0.6" (15.24mm) Row Spacing To DIP, 0.6" (15.24mm) Row Spacing Through Hole
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 48POS .6\
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 24POS .6\
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 16POS .3\
Need more? Email Us
3M
SOCKET ADAPTER 64DIP TO 64DIP
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 28POS .6\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess